Amphenol Corporation D-Sub Connectors M2000/2-5F

Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 50 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-5F - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-5F
D-Sub Connectors M2000/2-5F
DSUB 50 S CRIMP G50 YLW CAD

DSUB 50 S CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7733 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7733
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7733
D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-5F M2000/2-5F 51AC7733
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - A125315-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details