Amphenol Corporation D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd M2000/2-563

Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-563 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7739 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd
51AC7739
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd 51AC7739
D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-563 51AC7739
Product Name D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details