Amphenol Corporation D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-1Z

Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 9 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-1Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 9 S CRIMP G50 YLW ZN

DSUB 9 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7680 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7680
D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7680
D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-1Z 51AC7680
Product Name D-Sub Conn, Rcpt, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details