Field Bus Connector
RJF Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded
RJF KIT EMI SHIELD RECP
RJ45 MODULAR JACK KIT, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No
Modular Connectors / Ethernet Connectors EMI SHIELD RECPT KIT
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KIT38082 | APC1686-ND | KIT38082 | 20J3859 | 55W1140 | KIT38082 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors Circular, Industrial - Metal, Backshells | Rj45 Modular Jack Kit, 8 Position, 1 Port; Modular Connector Type Amphenol Pcd | Amphenol Pcd | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Circular / Cylindrical Connectors; Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |