Amphenol Corporation D-Sub Connectors M2000/2-10Z

Description
DSUB 50 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 50 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-10Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 S CRIMP G50 YLW ZN

DSUB 50 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-10Z
D-Sub Connectors M2000/2-10Z
DSUB 50 S CRIMP G50 YLW ZN

DSUB 50 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7682 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7682
D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7682
D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-10Z M2000/2-10Z 51AC7682
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - 36-2071-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details