Amphenol Corporation D-Sub Connectors M2000/4-18Z

Description
DSUB 26 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 26 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-18Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 YLW ZN

DSUB 26 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-18Z
D-Sub Connectors M2000/4-18Z
DSUB 26 P CRIMP G50 YLW ZN

DSUB 26 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7767
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7767
HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-18Z M2000/4-18Z 51AC7767
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details