Amphenol Corporation Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-529

Description
DSUB 62 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 62 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-529 - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 S CRIMP G50 NI

DSUB 62 S CRIMP G50 NI

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7737 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7737
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7737
HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-529 51AC7737
Product Name Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details