Amphenol PCD Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector... | |
| 0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector... | |
| Enhanced Density Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination... | |
| Enhanced Density Multi-tier, 5.0mm spacing terminal blocks are rated at 17.5A and provide enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking... | |
| Enhanced Density Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination... | |
| Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density... | |
| High Board Density The angled .200" (5.08mm) low profile ELMM series incorporates a 45° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users... | |
| Highest Density The .100" spacing ultra-high density and ultra-miniature ESDM terminal block, with a board footprint only .256" wide, offers the highest wire-to-board screw termination density available. Moving Cage Clamp... | |
| Lowest Height-off-Board The .150"/3.5mm-pitch ESB line offers the lowest height off the board—.335"/8.5mm—of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight... | |
| Modular Construction The .5.0mm (.197") low profile ESLM series terminal block features moving cage clamp wire termination and modular construction. The terminal blocks are molded as 2- to 24-position modules... | |
| True Surface-Mount True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options SMT terminal blocks must... | |
| All ELX pluggable terminal blocks incorporate moving vise clamp wire termination and mate with Amphenol Pcd ELX headers. ELXT blocks offer wire entry perpendicular to contact-top or bottom entry is... | |
| All ELX pluggable terminal blocks incorporate moving vise clamp wire termination and mate with Amphenol Pcd ELX headers. ELXP blocks feature wire entry parallel to contact. | |
| ELF Series plugs mate with ELF Series headers, and accommodate competitive headers as well. Precision molded housings allow wire termination while the connector is either plugged or unplugged. | |
| ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and... | |
| ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELVM is suitable for SMT reflow solder PCB manufacturing processes as... | |
| ELXH headers are molded of ultra-high-temperatu re polyamide, which will withstand temperatures to 260°C during the PCB production process, and are compatible with SMT reflow soldering as well as wave... | |
| ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELXM is suitable for SMT reflow solder PCB manufacturing processes as... | |
| High Power three-position terminal block on 15.0 MM. Two contact positions accept 4 AWG, rated at 75A. The third-a sensor wire termination-accepts AWG 12-24 | |
| ICN modules provide a high-density interface option in a popular Centronics connector format. Typically used in parallel (36 pin) and SCSI (50 pin) interface applications. | |
| Identical in all respects to the 2-tier EL2M family shown on page 60 (facing), except that the upper row is offset to the right, providing additional system I/O and packaging... | |
| IDN modules with DIN connector interfaces provide for the highest available interface module I/O density, with as many as 96 contacts available. | |
| IDS Interface Modules feature high-density D-Sub connectors in 9 through 50 positions and fixed or pluggable terminals. They are compatible with desktop and laptop I/O ports, and are frequently utilized... | |
| IRJ modular jacks facilitate the increasingly popular use of CAT5 cable in low-cost networking systems. The rail-mounted modules provide one or more RJ-11 or RJ-45 connections, necessary screw or spring... | |
| IRL modules house a broad range of industrial style relays in both solid state and electromechanical forms, with 1, 2, and 4 pole configurations. Options include inductive kick-back protection and... | |
| Power I/O Terminal block series on .300" spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage... | |
| Power I/O Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage... | |
| Power terminal block series on .375" spacing. Accepts 10 AWG, rated at 32A/600V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules... | |
| Ribbon cable connector interface modules are available in 10 through 64 positions with fixed or pluggable terminals. | |
| SCM 5.0mm spring clamp terminal blocks are rated at 20A/300V—the highest in the industry—and are supplied in horizontal, angled and vertical configurations. Two Modes of Operation Individual spring contact clamps... | |
| Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules... | |
| The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to... | |
| The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert... | |
| The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert... |