Amphenol Corporation Hd D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-11F

Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-11F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7683 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7683
Hd D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7683
HD D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-11F 51AC7683
Product Name Hd D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
Connector Backshell - 863013A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 2923C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details