Amphenol PCD Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| .200" spacing SCFF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector... | |
| 0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector... | |
| Enhanced Density Multi-tier 5.0mm spacing terminal blocks are rated at 13.5A and combine low profile with the enhanced board density provided by the multi-tier design. Moving cage clamp wire termination... | |
| Enhanced Density Multi-tier, 5.0mm spacing terminal blocks are rated at 17.5A and provide enhanced board density as well as system flexibility. Moving cage clamp wire termination ensures high reliability. Interlocking... | |
| Enhanced Density Multi-tier, 5.0mm spacing terminal blocks are rated at 24A and provide high current capacity and enhanced board density as well as system flexibility. Moving cage clamp wire termination... | |
| Heavy Duty Multi-tier, .200" spacing heavy duty terminal blocks are rated at 20A, and combine a larger wire accommodation range and and higher current rating with the enhanced board density... | |
| High Board Density The angled .200" (5.08mm) low profile ELMM series incorporates a 45° angle to maximize use of space by allowing terminal blocks to be stacked front-to-back, providing users... | |
| Highest Density The .100" spacing ultra-high density and ultra-miniature ESDM terminal block, with a board footprint only .256" wide, offers the highest wire-to-board screw termination density available. Moving Cage Clamp... | |
| Lowest Height-off-Board The .150"/3.5mm-pitch ESB line offers the lowest height off the board—.335"/8.5mm—of any screw terminal block in any spacing. This minimal profile can be of critical importance in tight... | |
| Modular Construction The .5.0mm (.197") low profile ESLM series terminal block features moving cage clamp wire termination and modular construction. The terminal blocks are molded as 2- to 24-position modules... | |
| True Surface-Mount True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options SMT terminal blocks must... | |
| All ELX pluggable terminal blocks incorporate moving vise clamp wire termination and mate with Amphenol Pcd ELX headers. ELXT blocks offer wire entry perpendicular to contact-top or bottom entry is... | |
| All ELX pluggable terminal blocks incorporate moving vise clamp wire termination and mate with Amphenol Pcd ELX headers. ELXP blocks feature wire entry parallel to contact. | |
| ELF Series plugs mate with ELF Series headers, and accommodate competitive headers as well. Precision molded housings allow wire termination while the connector is either plugged or unplugged. | |
| ELM 5.0mm spacing wire-to-board moving cage clamp terminal blocks are available in vertical, horizontal and angled wire entry variations. Interlocking Modules The ELM family consists of precision molded 2- and... | |
| ELVM .150" spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELVM is suitable for SMT reflow solder PCB manufacturing processes as... | |
| ELXH headers are molded of ultra-high-temperatu re polyamide, which will withstand temperatures to 260°C during the PCB production process, and are compatible with SMT reflow soldering as well as wave... | |
| ELXM 3.5mm spacing wire-to-board terminal blocks are available in vertical, horizontal and angled wire entry variations. SMT Compatibility The ELXM is suitable for SMT reflow solder PCB manufacturing processes as... | |
| High Power three-position terminal block on 15.0 MM. Two contact positions accept 4 AWG, rated at 75A. The third-a sensor wire termination-accepts AWG 12-24 | |
| Identical in all respects to the 2-tier EL2M family shown on page 60 (facing), except that the upper row is offset to the right, providing additional system I/O and packaging... | |
| Power I/O Terminal block series on .300" spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage... | |
| Power I/O Terminal block series on 7.5mm spacing offers current ratings up to 24A and is well suited for power I/O applications. A variety of configurations are available. Moving cage... | |
| Power terminal block series on .375" spacing. Accepts 10 AWG, rated at 32A/600V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules... | |
| SCM 5.0mm spring clamp terminal blocks are rated at 20A/300V—the highest in the industry—and are supplied in horizontal, angled and vertical configurations. Two Modes of Operation Individual spring contact clamps... | |
| Terminal block series on popular .250" spacing. Accepts 10 AWG, rated at 32A/300V. Horizontal and angled configurations are available. Moving cage clamp wire termination. Supplied as 2- and 3-position modules... | |
| The .200" (5.08mm) 4-tier ESTT, aimed at maximum board density or unique packaging requirements, is the tallest vertical block available. Blocks feature moving cage clamp wire terminations. Supplied pre-assembled to... | |
| The integrally molded locking ears are available with ELVP and ELVT plugs, and ELVH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert... | |
| The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert... |