Amphenol Corporation D-Sub Connectors M2000/2-8F

Description
DSUB 25 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 25 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-8F
D-Sub Connectors M2000/2-8F
DSUB 25 S CRIMP G50 YLW CAD

DSUB 25 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/2-8F - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 S CRIMP G50 YLW CAD

DSUB 25 S CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7745 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7745
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7745
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-8F Amphenol PCD M2000/2-8F 51AC7745
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details