Amphenol Corporation D-Sub Connectors M2000/2-14F

Description
DSUB 62 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 62 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-14F
D-Sub Connectors M2000/2-14F
DSUB 62 S CRIMP G50 YLW CAD

DSUB 62 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/2-14F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 S CRIMP G50 YLW CAD

DSUB 62 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7689
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7689
HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-14F Amphenol PCD M2000/2-14F 51AC7689
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details