Amphenol Corporation D-Sub Connectors M2000/2-15Z

Description
DSUB 78 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 78 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-15Z
D-Sub Connectors M2000/2-15Z
DSUB 78 S CRIMP G50 YLW ZN

DSUB 78 S CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M2000/2-15Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 S CRIMP G50 YLW ZN

DSUB 78 S CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7692 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7692
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7692
HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-15Z Amphenol PCD M2000/2-15Z 51AC7692
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details