Amphenol Corporation D-Sub Connectors M2000/4-10Z

Description
DSUB 50 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 50 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-10Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 50 P CRIMP G50 YLW ZN

DSUB 50 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-10Z
D-Sub Connectors M2000/4-10Z
DSUB 50 P CRIMP G50 YLW ZN

DSUB 50 P CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7752 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7752
D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7752
D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 50POS, CRIMP; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-10Z M2000/4-10Z 51AC7752
Product Name D-Sub Connectors D-Sub Conn, Plug, 50Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details