Amphenol Corporation D-Sub Connectors M2000/2-2Z

Description
DSUB 15 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 15 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-2Z
D-Sub Connectors M2000/2-2Z
DSUB 15 S CRIMP G50 YLW ZN

DSUB 15 S CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M2000/2-2Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 S CRIMP G50 YLW ZN

DSUB 15 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7701 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7701
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7701
D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-2Z Amphenol PCD M2000/2-2Z 51AC7701
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details