Amphenol Corporation D-Sub Connectors M2000/4-13Z

Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-13Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-13Z
D-Sub Connectors M2000/4-13Z
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7758
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7758
HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-13Z M2000/4-13Z 51AC7758
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details