Amphenol Corporation D-Sub Connectors M2000/4-19Z

Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 44 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-19Z
D-Sub Connectors M2000/4-19Z
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M2000/4-19Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW ZN

DSUB 44 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7769 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7769
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7769
HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-19Z Amphenol PCD M2000/4-19Z 51AC7769
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKB.M12.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details