Amphenol Corporation D-Sub Connectors M2000/4-12Z

Description
DSUB 26 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 26 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-12Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 YLW ZN

DSUB 26 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-12Z
D-Sub Connectors M2000/4-12Z
DSUB 26 P CRIMP G50 YLW ZN

DSUB 26 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7756
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7756
HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-12Z M2000/4-12Z 51AC7756
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers