Amphenol Corporation D-Sub Connectors M2000/2-21F

Description
DSUB 78 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 78 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-21F
D-Sub Connectors M2000/2-21F
DSUB 78 S CRIMP G50 YLW CAD

DSUB 78 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/2-21F - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 S CRIMP G50 YLW CAD

DSUB 78 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7704 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7704
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7704
HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-21F Amphenol PCD M2000/2-21F 51AC7704
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details