Amphenol Corporation D-Sub Connectors M2000/4-20F

Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 62 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-20F
D-Sub Connectors M2000/4-20F
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/4-20F - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW CAD

DSUB 62 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7772 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7772
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7772
HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-20F Amphenol PCD M2000/4-20F 51AC7772
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-2221860-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details