Amphenol Corporation D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-3F

Description
DSUB 25 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 25 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-3F - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 S CRIMP G50 YLW CAD

DSUB 25 S CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7729 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7729
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7729
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-3F 51AC7729
Product Name D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products