Amphenol Corporation D-Sub Connectors M2000/2-3Z

Description
DSUB 25 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 25 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-3Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 S CRIMP G50 YLW ZN

DSUB 25 S CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-3Z
D-Sub Connectors M2000/2-3Z
DSUB 25 S CRIMP G50 YLW ZN

DSUB 25 S CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7730 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7730
D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7730
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-3Z M2000/2-3Z 51AC7730
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-5021 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
6 suppliers
DC Micro (M12) receptacle - 888D-M5AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details