Amphenol Corporation D-Sub Connectors M2000/2-519

Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-519 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-519
D-Sub Connectors M2000/2-519
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7735 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7735
D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7735
D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-519 M2000/2-519 51AC7735
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details