Amphenol Corporation D-Sub Connectors M2000/2-2F

Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 15 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-2F - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-2F
D-Sub Connectors M2000/2-2F
DSUB 15 S CRIMP G50 YLW CAD

DSUB 15 S CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7700 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7700
D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7700
D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-2F M2000/2-2F 51AC7700
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XM3K-N/XM3L-N D-sub SMT Connectors - XM3K-2512-13N - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details