Amphenol Corporation Hd D-Sub Conn, Rcpt, 44Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-19F

Description
DSUB 44 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 44 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-19F - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 S CRIMP G50 YLW CAD

DSUB 44 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7698 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7698
Hd D-Sub Conn, Rcpt, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7698
HD D-SUB CONN, RCPT, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-19F 51AC7698
Product Name Hd D-Sub Conn, Rcpt, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308340-3 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - P230B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details