Amphenol PCD High Density Monolithic Connectors HDAS Series

Description
The Most Competitive Connector Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its robust and simple design, high density, and high performance to extreme conditions, HDAS is the right connector when installation, cost, and reliability must be considered. 100% cost effective The press-fit technology allows significant assembly cost reduction on the backplane while ensuring an extreme reliability, even for the thickest motherboards. No more solder joints, pre-baking, or cleaning. 100% optimized The guilding/keying devices can be polarized in 6 positions within their own cavaties, i.e. 36 keying possibilities per connector. The lateral rails on the male connector provide optimal protection to the contacts. The mechanical protection of the female contacts is provided per design. 100% performing The proven starclip technology of the socket provides a higher current rate, as well as an improved robustness as compare to the traditional technologies. LCP material allows all types of soldering processes as well as a higher temperature rating. HDAS has surpassed all MIL-DTL-55302 requirements as well as the new demands for military transportation.
Datasheet
Description
The Most Competitive Connector Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its robust and simple design, high density, and high performance to extreme conditions, HDAS is the right connector when installation, cost, and reliability must be considered. 100% cost effective The press-fit technology allows significant assembly cost reduction on the backplane while ensuring an extreme reliability, even for the thickest motherboards. No more solder joints, pre-baking, or cleaning. 100% optimized The guilding/keying devices can be polarized in 6 positions within their own cavaties, i.e. 36 keying possibilities per connector. The lateral rails on the male connector provide optimal protection to the contacts. The mechanical protection of the female contacts is provided per design. 100% performing The proven starclip technology of the socket provides a higher current rate, as well as an improved robustness as compare to the traditional technologies. LCP material allows all types of soldering processes as well as a higher temperature rating. HDAS has surpassed all MIL-DTL-55302 requirements as well as the new demands for military transportation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Density Monolithic Connectors - HDAS Series - Amphenol PCD
Beverly, MA, USA
High Density Monolithic Connectors
HDAS Series
High Density Monolithic Connectors HDAS Series
The Most Competitive Connector Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid. With its robust and simple design, high density, and high performance to extreme conditions, HDAS is the right connector when installation, cost, and reliability must be considered. 100% cost effective The press-fit technology allows significant assembly cost reduction on the backplane while ensuring an extreme reliability, even for the thickest motherboards. No more solder joints, pre-baking, or cleaning. 100% optimized The guilding/keying devices can be polarized in 6 positions within their own cavaties, i.e. 36 keying possibilities per connector. The lateral rails on the male connector provide optimal protection to the contacts. The mechanical protection of the female contacts is provided per design. 100% performing The proven starclip technology of the socket provides a higher current rate, as well as an improved robustness as compare to the traditional technologies. LCP material allows all types of soldering processes as well as a higher temperature rating. HDAS has surpassed all MIL-DTL-55302 requirements as well as the new demands for military transportation.

The Most Competitive Connector

Amphenol reduces the pitch and increases the density of contacts with the brand new HDAS range. 1.905 x 1.905 [.075 x .075] staggered grid.

With its robust and simple design, high density, and high performance to extreme conditions, HDAS is the right connector when installation, cost, and reliability must be considered.

100% cost effective

The press-fit technology allows significant assembly cost reduction on the backplane while ensuring an extreme reliability, even for the thickest motherboards. No more solder joints, pre-baking, or cleaning.

100% optimized

  • The guilding/keying devices can be polarized in 6 positions within their own cavaties, i.e. 36 keying possibilities per connector.
  • The lateral rails on the male connector provide optimal protection to the contacts.
  • The mechanical protection of the female contacts is provided per design.

100% performing

  • The proven starclip technology of the socket provides a higher current rate, as well as an improved robustness as compare to the traditional technologies.
  • LCP material allows all types of soldering processes as well as a higher temperature rating.
  • HDAS has surpassed all MIL-DTL-55302 requirements as well as the new demands for military transportation.
Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Board Mount Connectors
Product Number HDAS Series
Product Name High Density Monolithic Connectors
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination Through Hole
Mounting PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Micro DRP Series Strip Connectors - Dual Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details