Amphenol Corporation D-Sub Connectors M2000/2-15F

Description
DSUB 78 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 78 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-15F - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 S CRIMP G50 YLW CAD

DSUB 78 S CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-15F
D-Sub Connectors M2000/2-15F
DSUB 78 S CRIMP G50 YLW CAD

DSUB 78 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7691 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7691
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7691
HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-15F M2000/2-15F 51AC7691
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details