Amphenol Corporation D-Sub Connectors M2000/4-19F

Description
DSUB 44 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 44 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-19F - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-19F
D-Sub Connectors M2000/4-19F
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7768
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7768
HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-19F M2000/4-19F 51AC7768
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details