Amphenol Corporation D-Sub Connectors M2000/4-13F

Description
DSUB 44 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 44 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-13F
D-Sub Connectors M2000/4-13F
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M2000/4-13F - PEI-Genesis
Philadelphia, PA, United States
DSUB 44 P CRIMP G50 YLW CAD

DSUB 44 P CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7757 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7757
Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7757
HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, PLUG, 44POS, CRIMP; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/4-13F Amphenol PCD M2000/4-13F 51AC7757
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 44Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products