Amphenol Corporation D-Sub Connectors M2000/2-21Z

Description
DSUB 78 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 78 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-21Z
D-Sub Connectors M2000/2-21Z
DSUB 78 S CRIMP G50 YLW ZN

DSUB 78 S CRIMP G50 YLW ZN

Buy Now
 - Amphenol PCD M2000/2-21Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 78 S CRIMP G50 YLW ZN

DSUB 78 S CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7705 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7705
Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7705
HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 78POS, CRIMP; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M2000/2-21Z Amphenol PCD M2000/2-21Z 51AC7705
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 78Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2684-103643-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-24292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details