Amphenol Corporation D-Sub Connectors M2000/4-14Z

Description
DSUB 62 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 62 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-14Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 P CRIMP G50 YLW ZN

DSUB 62 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-14Z
D-Sub Connectors M2000/4-14Z
DSUB 62 P CRIMP G50 YLW ZN

DSUB 62 P CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7760 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7760
Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7760
HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-14Z M2000/4-14Z 51AC7760
Product Name D-Sub Connectors Hd D-Sub Conn, Plug, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details