Amphenol Corporation Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-535

Description
DSUB 62 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 62 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/2-535 - PEI-Genesis
Philadelphia, PA, United States
DSUB 62 S CRIMP G50 NI

DSUB 62 S CRIMP G50 NI

Buy Now
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7738 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7738
Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7738
HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 62POS, CRIMP; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/2-535 51AC7738
Product Name Hd D-Sub Conn, Rcpt, 62Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97001-009-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
BNC (F) St. Connector For RG58 Cable - ET-BFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details