Schneider Electric Din Rail Mount Circuit Breaker MG24119

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, SUPPLEMENTARY PROTECTOR, 20AMP, 277V, 1POLE, MULTI 9 C60N SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, SUPPLEMENTARY PROTECTOR, 20AMP, 277V, 1POLE, MULTI 9 C60N SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 57556936 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57556936
Din Rail Mount Circuit Breaker 57556936
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, SUPPLEMENTARY PROTECTOR, 20AMP, 277V, 1POLE, MULTI 9 C60N SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, THERMAL MAGNETIC, SUPPLEMENTARY PROTECTOR, 20AMP, 277V, 1POLE, MULTI 9 C60N SERIES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Supplementary Protector, 20A, 1Pole, 240 Vac; Product Range Schneider Electric - 16B1329 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Protector, 20A, 1Pole, 240 Vac; Product Range Schneider Electric
16B1329
Supplementary Protector, 20A, 1Pole, 240 Vac; Product Range Schneider Electric 16B1329
SUPPLEMENTARY PROTECTOR, 20A, 1Pole, 240 VAC; Product Range:Multi 9 C60N Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY PROTECTOR, 20A, 1Pole, 240 VAC; Product Range:Multi 9 C60N Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57556936 16B1329
Product Name Din Rail Mount Circuit Breaker Supplementary Protector, 20A, 1Pole, 240 Vac; Product Range Schneider Electric
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-52-2-2-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers