Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 20A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D MG24541

Description
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Description
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 20A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D - 70007239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 20A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D
70007239
Circuit Breaker;Mag;Togl;Cur-Rtg 20A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D 70007239
3 Pole, Multi 9™ Circuit Breaker Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

3 Pole, Multi 9™ Circuit Breaker
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57549458 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549458
Din Rail Mount Circuit Breaker 57549458
DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 480 VAC, 20 AMP, 3 POLE, TYPE D. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SUPPLEMENTARY PROTECTOR, 480 VAC, 20 AMP, 3 POLE, TYPE D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007239 57549458
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 20A;DIN Rail;3 Pole;Vol-Rtg 480Y/277VAC;D Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts 480 volts
Rated Current 20 amps 20 amps
Trip System Type Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data