Schneider Electric Circuit Breakers M9U21220

Description
CIR BRKR THERM-MAG 20A 500VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 20A 500VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21220-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21220-ND
Circuit Breakers 4008-M9U21220-ND
CIR BRKR THERM-MAG 20A 500VDC

CIR BRKR THERM-MAG 20A 500VDC

Buy Now Datasheet
Mcb, 2 Pole, 20A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3624 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 20A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3624
Mcb, 2 Pole, 20A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3624
MCB, 2 POLE, 20A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 20A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 90192989 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
90192989
Molded Case Circuit Breaker 90192989
MINIATURE CIRCUIT BREAKER, MULTI 9, C60H-DC, 20AMP, C CURVE, 500VDC,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI 9, C60H-DC, 20AMP, C CURVE, 500VDC,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
SQUARE D Circuit Breaker M9U21220

SQUARE D Circuit Breaker M9U21220

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9U21220-ND 25AC3624 90192989
Product Name Circuit Breakers Mcb, 2 Pole, 20A, 500Vdc, Din Rail; Product Range Schneider Electric Molded Case Circuit Breaker
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers