Schneider Electric Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric M9U31202

Description
MCB, 2 POLE, 2A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 2A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3646 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3646
Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3646
MCB, 2 POLE, 2A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 2A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3646
Product Name Mcb, 2 Pole, 2A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-2-1REG4-66-4-9-100-H-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers