Schneider Electric Circuit Breaker, Thermal-Mag 1P 10A 277V; Product Range Schneider Electric MG24506

Description
CIRCUIT BREAKER, THERMAL-MAG 1P 10A 277V; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL-MAG 1P 10A 277V; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal-Mag 1P 10A 277V; Product Range Schneider Electric - 29M8591 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal-Mag 1P 10A 277V; Product Range Schneider Electric
29M8591
Circuit Breaker, Thermal-Mag 1P 10A 277V; Product Range Schneider Electric 29M8591
CIRCUIT BREAKER, THERMAL-MAG 1P 10A 277V; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL-MAG 1P 10A 277V; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 57549303 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549303
Din Rail Mount Circuit Breaker 57549303
SUPPLEMENTARY PROTECTOR, 10 AMP, SINGLE POLE, 277 V. FREE 2 YEAR RADWELL WARRANTY

SUPPLEMENTARY PROTECTOR, 10 AMP, SINGLE POLE, 277 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D - 70007220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D
70007220
Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D 70007220
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC

1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 29M8591 57549303 70007220
Product Name Circuit Breaker, Thermal-Mag 1P 10A 277V; Product Range Schneider Electric Din Rail Mount Circuit Breaker Circuit Breaker;Mag;Togl;Cur-Rtg 10A;DIN Rail;1 Pole;Vol-Rtg 240, 480Y/277VAC;D
Rated AC Voltage 240 volts 240 to 277 volts
Rated DC Voltage 60 volts
Rated Current 10 amps 10 amps 10 amps
Number of Poles 1 1
Text for Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - AS168X-CB1G450-ND - DigiKey
Specs
Rated Current 45 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details