MasterPact Universal Power Circuit Breakers
High current air circuit breakers from 630 to 1600 A
High current air circuit breakers from 800 A to 6,300 A
UL Listed Masterpact Circuit Breakers 1600A - 6000A
Micrologic electronic trip units are designed for use in both PowerPact and Masterpact circuit breakers
IEC Rated Masterpact Circuit Breakers 1600A - 6300A
The Remote Racking Device allows the breaker to be racked in or out without having to be close to live equipment.
MasterPact NW and NT Circuit Breakers with Arc Flash Protection Industry-leading protection for personnel and equipment.
ANSI Certified Masterpact Circuit Breakers 800A - 6000A
MasterPact Universal Power Circuit Breakers
- High current air circuit breakers from 630 to 1600 A
- High current air circuit breakers from 800 A to 6,300 A
- UL Listed Masterpact Circuit Breakers 1600A - 6000A
- Micrologic electronic trip units are designed for use in both PowerPact and Masterpact circuit breakers
- IEC Rated Masterpact Circuit Breakers 1600A - 6300A
- The Remote Racking Device allows the breaker to be racked in or out without having to be close to live equipment.
- MasterPact NW and NT Circuit Breakers with Arc Flash Protection Industry-leading protection for personnel and equipment.
- ANSI Certified Masterpact Circuit Breakers 800A - 6000A