Schneider Electric Circuit Breakers M9U31263

Description
MULTI9 C60H-DC 2P 63A D 10KA 500
Request a Quote Datasheet
Description
MULTI9 C60H-DC 2P 63A D 10KA 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U31263-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U31263-ND
Circuit Breakers 4008-M9U31263-ND
MULTI9 C60H-DC 2P 63A D 10KA 500

MULTI9 C60H-DC 2P 63A D 10KA 500

Buy Now Datasheet
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3658 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3658
Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3658
MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 63A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9U31263-ND 25AC3658
Product Name Circuit Breakers Mcb, 2 Pole, 63A, 500Vdc, Din Rail; Product Range Schneider Electric
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU25R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers