Schneider Electric Thermal Magnetic Circuit Breaker 5A; Product Range Schneider Electric MG17404

Description
THERMAL MAGNETIC CIRCUIT BREAKER 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker 5A; Product Range Schneider Electric - 16B1240 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker 5A; Product Range Schneider Electric
16B1240
Thermal Magnetic Circuit Breaker 5A; Product Range Schneider Electric 16B1240
THERMAL MAGNETIC CIRCUIT BREAKER 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER 5A; Product Range:Multi 9 C60N Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 16B1240
Product Name Thermal Magnetic Circuit Breaker 5A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 60 volts
Rated Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C8DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - A-0710W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 20 amps
View Details
MCBs - 1444951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 20 amps
Rated Breaking Capacity 6000 amps
View Details