Schneider Electric Circuit Breakers M9U21201

Description
CIR BRKR THERM-MAG 1A 500VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 1A 500VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21201-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21201-ND
Circuit Breakers 4008-M9U21201-ND
CIR BRKR THERM-MAG 1A 500VDC

CIR BRKR THERM-MAG 1A 500VDC

Buy Now Datasheet
Mcb, 2 Pole, 1A, 500Vdc, Din Rail; Product Range Schneider Electric - 25AC3616 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 1A, 500Vdc, Din Rail; Product Range Schneider Electric
25AC3616
Mcb, 2 Pole, 1A, 500Vdc, Din Rail; Product Range Schneider Electric 25AC3616
MCB, 2 POLE, 1A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 1A, 500VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:500V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 90192952 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
90192952
Din Rail Mount Circuit Breaker 90192952
CIRCUIT BREAKER, MINIATURE, MULTI9 C60H-DC, 2 POLE, 1 AMP, C-CURVE, 5KA (UL1077), 6KA (IEC/EN 60947-2), DIN RAIL MOUNT, IP20/40. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, MULTI9 C60H-DC, 2 POLE, 1 AMP, C-CURVE, 5KA (UL1077), 6KA (IEC/EN 60947-2), DIN RAIL MOUNT, IP20/40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9U21201-ND 25AC3616 90192952
Product Name Circuit Breakers Mcb, 2 Pole, 1A, 500Vdc, Din Rail; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated Current 1 amps 1 amps 1 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMF12-221-1.2-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-2-1REC4-62-4-9-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details