Schneider Electric Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric M9U31101

Description
MCB, 1 POLE, 1A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 1A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3631 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3631
Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3631
MCB, 1 POLE, 1A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 1A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3631
Product Name Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Thermal Breakers - 2846038 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 15A - QMB-153-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G125UM - Altech Corp.
Specs
Rated Current 12.5 amps
Number of Poles 1
Mounting Style Din Rail Mounted
View Details
2 suppliers