The Multi 9 C60H-DC is a miniature circuit breaker designed for DC applications, rated at 16A and 250V. It features a thermal-magnetic trip unit with a C curve, suitable for distribution in various electrical systems. The device has a breaking capacity of 6 kA at 250V DC and 10 kA at 220V DC, ensuring reliable protection against overloads and short circuits. This circuit breaker is designed for DIN rail mounting and occupies 2 pitches, with dimensions of 81mm in height, 18mm in width, and 73mm in depth. It weighs 0.128 kg and is constructed in a grey color. The product is compliant with several standards, including EN/IEC 60947-2 and GB 14048.2, and is rated for a maximum insulation voltage of 500V DC. The Multi 9 C60H-DC is equipped with a contact position indicator and local ON/OFF signaling. It supports various terminal connections and has a mechanical durability of 20,000 cycles, making it suitable for long-term use in demanding environments. The operating temperature range is from -25°C to 70°C, with a pollution degree of 3, and it is IP20 rated for protection against solid objects.
CIR BRKR THERM-MAG 16A 250VDC
MCB, 1 POLE, 16A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9U21116-ND | 25AC3608 |
| Product Name | Circuit Breakers | Mcb, 1 Pole, 16A, 250Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |