Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;480/277VAC,60 VDC;C MG17417

Description
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Description
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;480/277VAC,60 VDC;C - 70007189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;480/277VAC,60 VDC;C
70007189
Circuit Breaker;Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;480/277VAC,60 VDC;C 70007189
1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

1 Pole, DIN Rail Mounting, Class 860 Multi 9™ C60N Supplementary Protectors
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
  • Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57565091 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57565091
Din Rail Mount Circuit Breaker 57565091
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT-BREAKER, C - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240~415V, CURRENT RATING: 30A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT-BREAKER, C - CURVE, TYPE: [MULTI9 - C60], POLES: 1 [PROTECTED], VOLTAGE RATING [AC]: 240~415V, CURRENT RATING: 30A, FREQUENCY: 50/60 HZ, BREAKING CAPACITY: 5 KA [AIR] - 277V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007189 57565091
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;480/277VAC,60 VDC;C Din Rail Mount Circuit Breaker
Rated AC Voltage 240 to 277 volts
Rated DC Voltage 65 volts
Rated Current 30 amps
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-221R-5.5-ND - DigiKey
Specs
Rated Current 5.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU60R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers