CIR BRKR THERM-MAG 63A 250VDC
MCB, 1 POLE, 63A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9U31163-ND | 25AC3644 |
| Product Name | Circuit Breakers | Mcb, 1 Pole, 63A, 250Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |