Schneider Electric Mcb, 1 Pole, 6A, 250Vdc, Din Rail; Product Range Schneider Electric M9U31106

Description
MCB, 1 POLE, 6A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 6A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 6A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3635 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 6A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3635
Mcb, 1 Pole, 6A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3635
MCB, 1 POLE, 6A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 6A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3635
Product Name Mcb, 1 Pole, 6A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215616 - RS Components, Ltd.
Specs
Rated Current 5 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
Product Range Te Connectivity - 28AC9787 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 5 amps
View Details
Circuit Breakers - 209-3-2599-407-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details