MOLDED CASE CIRCUIT BREAKER 240V
CIRCUIT BREAKER, MOLDED CASE, BRACKET MOUNTING, 2 POLE, 240 V, 50/60 HZ, 70 AMPS, 10 KA, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-QBA220702-ND | 124124096 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 70 amps | 70 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |