Schneider Electric Circuit Breaker;Mag;Togl;Cur-Rtg 50A;DIN Rail;2 Pole;480/277VAC,125 VDC;C MG24456

Description
Quick Fit Fuse Cover, Soft PVC Material Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Description
Quick Fit Fuse Cover, Soft PVC Material Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Mag;Togl;Cur-Rtg 50A;DIN Rail;2 Pole;480/277VAC,125 VDC;C - 70007204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Mag;Togl;Cur-Rtg 50A;DIN Rail;2 Pole;480/277VAC,125 VDC;C
70007204
Circuit Breaker;Mag;Togl;Cur-Rtg 50A;DIN Rail;2 Pole;480/277VAC,125 VDC;C 70007204
Quick Fit Fuse Cover, Soft PVC Material Intended for use within equipment where branch circuit protection is already provided or not needed. Features Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75 DIN Rail Mount Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating Positive Indication of Contact Disconnect Applications Permitting Supplementary Protectors Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment Used on the Load Side of Branch Circuit Protection to Protect Criteria or Sensitive Internal Circuitry Such as: Computers and Microprocessors, Communications Equipment, Electronic Controllers and Power Supplies Applications Permitting Supplementary Protectors (Continued) Permitted for Protection of Motor Control Circuits NEC 430-72, Unless Transformers Are in Circuit, Then UL 489 Specifications Ampere Ratings: From 0.5 to 63 Amps 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC

Quick Fit Fuse Cover, Soft PVC Material
Intended for use within equipment where branch circuit protection is already provided or not needed.
Features

  • Small Size — L × W × H, mm: 81 × 18 (Per Pole) × 75
  • DIN Rail Mount
  • Two Trip Curves: C — 7-10 Times Rating; D — 10-14 Times Rating
  • Positive Indication of Contact Disconnect
    Applications Permitting Supplementary Protectors
  • Supplements or Provides Additional Protection for Sensitive Electronics Inside the Equipment
  • Used on the Load Side of Branch Circuit Protection to Protect Criteria or
    Sensitive Internal Circuitry Such as: Computers and Microprocessors,
    Communications Equipment, Electronic Controllers and Power Supplies
    Applications Permitting Supplementary Protectors (Continued)
  • Permitted for Protection of Motor Control Circuits NEC 430-72,
    Unless Transformers Are in Circuit, Then UL 489
    Specifications
  • Ampere Ratings: From 0.5 to 63 Amps
  • 10K Air @ 120/240 VAC; 5K Air @ 480Y/277 VAC
  • DC Ratings (C-Curve Only): 1-Pole — 60 VDC; 2-Pole — 125 VDC
  • Dual Rated for UL 1077 AC and UL 489A for DC Telecom Applications: 1-Pole — 60 VDC
Supplier's Site
Din Rail Mount Circuit Breaker - 57549114 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57549114
Din Rail Mount Circuit Breaker 57549114
50 AMP, 2 POLE, DIN RAIL MOUNT STANDARD CIRCUIT BREAKER MULTIPLE BREAKING CAPACITY RATINGS, 14-2 (COPPER) AWG, 3 INCH DEEP X 3.19 INCH HIGH X 1.42 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

50 AMP, 2 POLE, DIN RAIL MOUNT STANDARD CIRCUIT BREAKER MULTIPLE BREAKING CAPACITY RATINGS, 14-2 (COPPER) AWG, 3 INCH DEEP X 3.19 INCH HIGH X 1.42 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 70007204 57549114
Product Name Circuit Breaker;Mag;Togl;Cur-Rtg 50A;DIN Rail;2 Pole;480/277VAC,125 VDC;C Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Rated DC Voltage 125 volts
Rated Current 50 amps 50 amps
Trip System Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393249-5 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Thermal Breakers - 725673 - RS Components, Ltd.
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 2
View Details
2 suppliers