Schneider Electric Circuit Breakers QBA222002

Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 240V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-QBA222002-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-QBA222002-ND
Circuit Breakers 4008-QBA222002-ND
MOLDED CASE CIRCUIT BREAKER 240V

MOLDED CASE CIRCUIT BREAKER 240V

Buy Now Datasheet
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric - 89H5568 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
89H5568
Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric 89H5568
MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 2 POLE, 200A; Product Range:PowerPact Q Series; Current Rating:200A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Plug On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-QBA222002-ND 89H5568
Product Name Circuit Breakers Molded Case Ckt Breaker, 2 Pole, 200A; Product Range Square D By Schneider Electric
Rated Current 200 amps 200 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0701K -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers