Schneider Electric Panel Mount Circuit Breaker MG24113

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 4 AMP, 1 POLE ,277VAC, B-CURVE, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 4 AMP, 1 POLE ,277VAC, B-CURVE, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 57556913 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
57556913
Panel Mount Circuit Breaker 57556913
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 4 AMP, 1 POLE ,277VAC, B-CURVE, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 4 AMP, 1 POLE ,277VAC, B-CURVE, DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Supplementary Protector, 277Vac, 4A; Product Range Schneider Electric - 16B1323 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Protector, 277Vac, 4A; Product Range Schneider Electric
16B1323
Supplementary Protector, 277Vac, 4A; Product Range Schneider Electric 16B1323
SUPPLEMENTARY PROTECTOR, 277VAC, 4A; Product Range:Multi 9 C60N Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; No. of Branch Circuits:1Circuits RoHS Compliant: Yes

SUPPLEMENTARY PROTECTOR, 277VAC, 4A; Product Range:Multi 9 C60N Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail; No. of Branch Circuits:1Circuits RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57556913 16B1323
Product Name Panel Mount Circuit Breaker Supplementary Protector, 277Vac, 4A; Product Range Schneider Electric
Rated Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details